Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
| Koger Air Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 12 1/8" |
| Product Name | Standard Rolled Angle Ring |
| Connection Type | Flange Connection; 12 1/8" I.D. Flange |