Koger Air Corporation 60° Long Radius 12"

Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet
Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60° Long Radius - 12
Martinsville, VA, USA
60° Long Radius
12"
60° Long Radius 12"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
Heavy Duty, Replaceable Back Elbow - 12
Martinsville, VA, USA
Heavy Duty, Replaceable Back Elbow
12"
Heavy Duty, Replaceable Back Elbow 12"
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Datasheet
45° Long Radius - 12
Martinsville, VA, USA
45° Long Radius
12"
45° Long Radius 12"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
90° Long Radius - 12
Martinsville, VA, USA
90° Long Radius
12"
90° Long Radius 12"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
90° Short Radius - 12
Martinsville, VA, USA
90° Short Radius
12"
90° Short Radius 12"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet

Technical Specifications

  Koger Air Corporation Koger Air Corporation
Product Category Pipe Fittings Pipe Fittings
Product Number 12" 12"
Product Name 60° Long Radius Heavy Duty, Replaceable Back Elbow
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054251 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 12.00 mm (0.4724 inch)
View Details