Koger Air Corporation 90° Long Radius 11"

Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet
Description
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90° Long Radius - 11
Martinsville, VA, USA
90° Long Radius
11"
90° Long Radius 11"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
Heavy Duty, Replaceable Back Elbow - 11
Martinsville, VA, USA
Heavy Duty, Replaceable Back Elbow
11"
Heavy Duty, Replaceable Back Elbow 11"
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Datasheet
90° Short Radius - 11
Martinsville, VA, USA
90° Short Radius
11"
90° Short Radius 11"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet
45° Long Radius - 11
Martinsville, VA, USA
45° Long Radius
11"
45° Long Radius 11"
Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Stocked for immediate shipment in 90 degree long and short radius, and 45 degree long radius in sizes 3" through 14" diameter. 60 degree long radius elbows are stocked in sizes 4" through 12" diameter.; Machines developed by Koger produce one-piece elbows.; Galvanized steel with tight seams and smooth interiors for quiet, efficient airflow.; With or without flanges; flanges add to list price

Datasheet

Technical Specifications

  Koger Air Corporation Koger Air Corporation
Product Category Pipe Fittings Pipe Fittings
Product Number 11" 11"
Product Name 90° Long Radius Heavy Duty, Replaceable Back Elbow
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037338 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
INJECTION QUILLS - IQ-PP075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details
Polyamide Metric Thread Plugs - 7217363 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 63.00 mm (2.48 inch)
View Details
Tapping Sleeve, 16
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details