Koger Air Corporation Standard Gored Elbow 15"

Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet
Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gored Elbow - 15
Martinsville, VA, USA
Standard Gored Elbow
15"
Standard Gored Elbow 15"
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Datasheet
Heavy Duty, Replaceable Back Elbow - 15
Martinsville, VA, USA
Heavy Duty, Replaceable Back Elbow
15"
Heavy Duty, Replaceable Back Elbow 15"
Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Standard sizes range from 6" - 26".; Ideal for use in areas of heavy abrasion.; Flanged construction standard.; Available in custom sizes and materials.; Priced per customer's specifications.

Datasheet

Technical Specifications

  Koger Air Corporation Koger Air Corporation
Product Category Pipe Fittings Pipe Fittings
Product Number 15" 15"
Product Name Standard Gored Elbow Heavy Duty, Replaceable Back Elbow
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Male Connector 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details
Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details