Koger Air Corporation Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged... | |
| Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. |