Koger Air Corporation Standard Gored Elbow 49"

Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet
Description
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gored Elbow - 49
Martinsville, VA, USA
Standard Gored Elbow
49"
Standard Gored Elbow 49"
Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Standard sizes range from 15" - 50".; Available in custom sizes, gauges and materials.; With or without flanges.; Priced per customer's specifications

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 49"
Product Name Standard Gored Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-2-2-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Male Branch Tee Fittings - 61043 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details