Koger Air Corporation Standard Rolled Angle Ring 67 1/8"

Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet
Description
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rolled Angle Ring - 67 1/8
Martinsville, VA, USA
Standard Rolled Angle Ring
67 1/8"
Standard Rolled Angle Ring 67 1/8"
Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Pipe Fittings
Product Number 67 1/8"
Product Name Standard Rolled Angle Ring
Connection Type Flange Connection; 67 1/8" I.D. Flange
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 158001124 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Stub End Pro150 Butt - 5018100 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
Metric Size 250.00 mm (9.84 inch)
View Details