TONGYU Technology Co., Ltd. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 24 hours service and technical support We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get... | |
| Name: Aluminum Cooled Tube for Thermal Solution Item No.: TY-M02 Material: 3003 Size: D10.0*T1.0*R11.0 Solder: Al88 Si12 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities... | |
| Name: Aluminum Pipe Liquid Cooling Item No.: TY-M06 Material: 6063 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal... | |
| Name: Aluminum Tube for New Energy Vehicle Item No.: TY-M01 Material: 3003 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities Parameters: 250 PSI to detect... | |
| Name: Bend Copper Pipe Item No.: TY-B11 Material: C1220 Size: D29.0*T2.0*R55.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >10Mpa Application: Liquid... | |
| Name: Bend Copper Tubing Item No.: TY-B07 Material: C1220 Size: D9.52*T1.25*R9.02 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, pressure >5Mpa Application: Liquid... | |
| Name: Bend Stainless Steel Tube for Thermal Solutions Item No.: TY-M07 Material: 316 Size: D9.52*T1.0*R12.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%,... | |
| Name: Bending Copper Tube Item No.: TY-B08 Material: C1220 Size: D6.35*T0.75*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid... | |
| Name: Bending Copper Tubing Item No.: TY-B02 Material: C1220 Size: D8.0*T1.0*R8.0/ D6.35*T0.75*R8.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application:... | |
| Name: Bending Copper Tubing Item No.: TY-B09 Material: C1220 Size: D9.52*T1.25*R25.4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Liquid... | |
| Name: Bending Flat Aluminum Tube Item No.: TY-M03 Material: 6063/5052 Size: W19.5*H6.0*T1.0 Solder: Al88 Si12 Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean,... | |
| Name: Bending Flat Copper Tube Item No.: TY-B01 Material: C1220 Size: W16.5*H4.0*T1.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Pressure 200 Psi Application: Liquid... | |
| Name: Bending Flat Copper Tube Item No.: TY-B10 Material: C1220 Size: W13.5*H4.0*T1.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Pressure 200Psi Application: Liquid cooling,... | |
| Name: Bending Steel Tubing for Heat Sink Cooling Item No.: TY-M08 Material: 316 Size: D6.0*T1.0*R10.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%,... | |
| Name: Beverage Coil Item No.: TY-F33 Material: Stainless Steel Pressure:8MPa Evaporation Area: 0.3m2 Power: 200W Dimensions: φ120*40 Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food... | |
| Name: Beverage Spiral Coil Item No.:TY-F27 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.04m2 Power: 300W Dimensions: φ70*6.5 Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar... | |
| Name: Capillary Tube Assembly Item No.: TY-A04 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system... | |
| Name: Copper Capillary Assembly Item No.: TY-A05 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system... | |
| Name: Copper Pipe Assembly Item No.: TY-A01 Material: TP2M/ Hpb59-1 Size: D7.0*T0.7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV,... | |
| Name: Copper Pipe Welding (D Tube+ Flate Tube) Item No.: TY-W07 Material: C1220/C2720 Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place... | |
| Name: Copper Tube Assembly Item No.: TY-A02 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system... | |
| Name: Double Copper Coil Heat Exchanger Item No.: TY-F13 Material: copper Pressure: 15MPa Evaporation area: 0.3㎡ Power: 300W Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar... | |
| Name: Evaporator Cold Tank Component Item No.: TY-F14 Material: copper/aluminum Pressure: 8-15MPa Evaporation area: 0.3㎡ Power: 300W Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy... | |
| Name: Flat Copper Tubing Item No.: TY-B12 Material: C1220 Size: W33.5*H7.4*T1.2/W28. 6*H3.0*T1.0 Appearance: Surface smooth, no sag, clean, no impurities Parameters: Pressure 100 PSI Application: Liquid cooling, water cooling, thermoelectric... | |
| Name: GPU Water Cooling Item No.: TY-C02 Material: C1220/C1100 Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi... | |
| Name: Heat Exchange Stainless Steel Coil Item No.: TY-F21 Material: Φ7 stainless steel φ6 copper tube Pressure: 15MPa Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar... | |
| Name: Immersion Chiller Item No.: TY-F29 Material: Stainless Steel Pressure:8MPa Evaporation Area: 0.11m2 Power: 500W Dimensions: 70*130*15 Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar... | |
| Name: Liquid Distributor Item No.: TY-D01 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom... | |
| Name: Liquid Distributor Item No.: TY-D03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom... | |
| Name: Refrigeration Copper Tubing Item No.: TY-A03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system... | |
| Name: Solder Copper Pipe Item No.: TY-W04 Material: C1220/C1100 Size: D5.0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities... | |
| Name: Spiral Wine Cooled Coil Item No.: TY-F30 Material: copper Pressure:15MPa Dimensions: 200*200*30 Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger... | |
| Name: Switch Welding Item No.: TY-L09 Material: C1220/C1100/C3710 Size: L325.6*W240.0*H41.0 Solder: BCu80PAg(Ag15%) Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 150Psi to detect leak Application: Liquid cooling,... | |
| Name: Threaded Copper Pipe Item No.: KW-B06 Material: C1220 Size: D5.0*T0.2*R9.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure 120Psi Application: Liquid... | |
| Name: Threaded Tube Evaporator Coil Item No.: TY-F11 Material: Stainless Steel Pressure: 15MPa Evaporation area: 0.026㎡ Power: 200W Size: 75x75x3mm Application: Water purifier, beverage Custom Design: Available | |
| Name: Water Dispenser Evaporator Tank Item No.: TY-F23 Material: Stainless Steel/Copper Pressure:8-15MPa Evaporation Area: 0.23m2 Power: 150W Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar... | |
| Name: Water Source Heat Pump Evaporator Coil Item No.: TY-F31 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.58m2 Power: 1000W Dimensions: 310*310*15 Application: Water source heat pump,water Dispenser,water purifier, cold drink,... | |
| Name: Welding Copper Cooling Tube Item No.: TY-W08 Material: C1220/C6801 Size: D9.52*T1.25*R9.52 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... | |
| Name: Welding Copper Cooling Tube Item No.: TY-W11 Material: C1220/C3710 Size: D16.0*T1.0*R13.75 Solder: BCu88PAg(Ag5%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... | |
| Name: Welding Copper Cooling Tube Item No.: TY-W13 Material: C1220/C2720 Size: D8.0*T1.0*R25.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no... | |
| Name: Welding Copper Pipe Item No.: TY-W15 Material: C1220/C3604 Size: D12.0*T1.0*R20.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities... | |
| Name: Welding Copper Tube for Cool Plate Item No.: TY-W10 Material: C1220/C3710 Size: D6.0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface... | |
| Name: Welding Copper Tube for Cool Plate Item No.:TY-W10 Material: C1220/C3710 Size: D6.0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean,... |