TONGYU Technology Co., Ltd. Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
24 hours service and technical support We will do everything we can to ensure that our products meet your needs and goals, you can be sure that you will get...
Name: Brass Refrigerant Distributor Item No.: TY-E03 Material: C3710 Size: Filter 120M Appearance: No bumps, strains and other defects Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design:...
Name: Copper Cooling Block Item No.: TY-C01 Material: C1100 Size: L102.0*W70.0*H9.5 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: Liquid...
Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application:...
Name: Custom Cold Plate Item No.: TY-L06 Material: C1220/C3604 Size: D8.0*T0.8*R9.52 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities...
Name: Custom Cooling Plate Item No.: TY-L01 Material: C1220/C1100 Size: D6..0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, 2.5 Mpa...
Name: Custom Liquid Cold Plate Item No.: TY-L07 Material: C1220 Size: D9.53*T1.25*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid...
Name: Liquid Cold Plate Item No.: TY-L02 Material: C1220 Size: 6.35*T0.75*R10.0/R25 .4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application:...
Name: Liquid Cold Plate Item No.: TY-L03 Material: C1220 Size: D9.52*T1.25*R9.52 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling,...
Name: Liquid Cold Plate Item No.: TY-L08 Material: C1220 Size: D12.7*T1.25*R25.4.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>5Mpa Application: Liquid cooling,...
Name: Welding Copper Cooling Block Item No.: TY-C06 Material: C1100 Size: L90.0*W81.5*H50.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:...
Name: Welding Copper Cooling Block Item No.: TY-C07 Material: C1100 Size: L122.0*W89.0*H11.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:...
Name: Welding Copper Cooling Block Item No.: TY-C08 Material: C1100 Size: L122.0*W89.0*H11.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:...
Name:Liquid Cooled Plate Item No.: TY-L05 Material: C1220/C3604 Size: D12.0*T1.0*R30.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters:...