TONGYU Technology Co., Ltd. Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| Name: Brass Refrigerant Distributor Item No.: TY-E03 Material: C3710 Size: Filter 120M Appearance: No bumps, strains and other defects Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design:... | |
| Name: Copper Cooling Block Item No.: TY-C01 Material: C1100 Size: L102.0*W70.0*H9.5 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: Liquid... | |
| Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application:... | |
| Name: Custom Cold Plate Item No.: TY-L06 Material: C1220/C3604 Size: D8.0*T0.8*R9.52 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities... | |
| Name: Custom Cooling Plate Item No.: TY-L01 Material: C1220/C1100 Size: D6..0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, 2.5 Mpa... | |
| Name: Custom Liquid Cold Plate Item No.: TY-L07 Material: C1220 Size: D9.53*T1.25*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid... | |
| Name: Liquid Cold Plate Item No.: TY-L02 Material: C1220 Size: 6.35*T0.75*R10.0/R25 .4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application:... | |
| Name: Liquid Cold Plate Item No.: TY-L03 Material: C1220 Size: D9.52*T1.25*R9.52 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling,... | |
| Name: Liquid Cold Plate Item No.: TY-L08 Material: C1220 Size: D12.7*T1.25*R25.4.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>5Mpa Application: Liquid cooling,... | |
| Name: Welding Copper Cooling Block Item No.: TY-C06 Material: C1100 Size: L90.0*W81.5*H50.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:... | |
| Name: Welding Copper Cooling Block Item No.: TY-C07 Material: C1100 Size: L122.0*W89.0*H11.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:... | |
| Name: Welding Copper Cooling Block Item No.: TY-C08 Material: C1100 Size: L122.0*W89.0*H11.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application:... | |
| Name:Liquid Cooled Plate Item No.: TY-L05 Material: C1220/C3604 Size: D12.0*T1.0*R30.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters:... |