TONGYU Technology Co., Ltd. Aluminum Pipe Liquid Cooling TY-M06

Description
Name: Aluminum Pipe Liquid Cooling Item No.: TY-M06 Material: 6063 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc
Description
Name: Aluminum Pipe Liquid Cooling Item No.: TY-M06 Material: 6063 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe Liquid Cooling - TY-M06 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Aluminum Pipe Liquid Cooling
TY-M06
Aluminum Pipe Liquid Cooling TY-M06
Name: Aluminum Pipe Liquid Cooling Item No.: TY-M06 Material: 6063 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Name: Aluminum Pipe Liquid Cooling

Item No.: TY-M06

Material: 6063

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: 250 PSI to detect leak

Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-M06
Product Name Aluminum Pipe Liquid Cooling
Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 8508476 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details