TONGYU Technology Co., Ltd. Bending Steel Tubing for Heat Sink Cooling TY-M08

Description
Name: Bending Steel Tubing for Heat Sink Cooling Item No.: TY-M08 Material: 316 Size: D6.0*T1.0*R10.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc
Description
Name: Bending Steel Tubing for Heat Sink Cooling Item No.: TY-M08 Material: 316 Size: D6.0*T1.0*R10.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Suppliers

Company
Product
Description
Supplier Links
Bending Steel Tubing for Heat Sink Cooling - TY-M08 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Bending Steel Tubing for Heat Sink Cooling
TY-M08
Bending Steel Tubing for Heat Sink Cooling TY-M08
Name: Bending Steel Tubing for Heat Sink Cooling Item No.: TY-M08 Material: 316 Size: D6.0*T1.0*R10.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Name: Bending Steel Tubing for Heat Sink Cooling

Item No.: TY-M08

Material: 316

Size: D6.0*T1.0*R10.0

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 13%, pressure >5Mpa

Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-M08
Product Name Bending Steel Tubing for Heat Sink Cooling
Type Metal
Material Stainless Steel; 316
Application Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 2647868 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details