Name: Bend Stainless Steel Tube for Thermal Solutions
Item No.: TY-M07
Material: 316
Size: D9.52*T1.0*R12.0
Appearance: Bending place no creases, inner and outer surface clean, no impurities
Parameters: Flat< 13%, pressure >5Mpa
Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink etc
| TONGYU Technology Co., Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | TY-M07 |
| Product Name | Bend Stainless Steel Tube for Thermal Solutions |
| Type | Metal |
| Material | Stainless Steel; 316 |
| Application | Automotive; Thermal Solution, thermal management, cooling systems, New energy vehicle, new energy EMU, advanced energy management, Liquid Cooled, Heatsink |