TONGYU Technology Co., Ltd. Water Source Heat Pump Evaporator Coil TY-F31

Description
Name: Water Source Heat Pump Evaporator Coil Item No.: TY-F31 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.58m2 Power: 1000W Dimensions: 310*310*15 Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger, refrigeration industry Custom Design: Available
Description
Name: Water Source Heat Pump Evaporator Coil Item No.: TY-F31 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.58m2 Power: 1000W Dimensions: 310*310*15 Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger, refrigeration industry Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Water Source Heat Pump Evaporator Coil - TY-F31 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Water Source Heat Pump Evaporator Coil
TY-F31
Water Source Heat Pump Evaporator Coil TY-F31
Name: Water Source Heat Pump Evaporator Coil Item No.: TY-F31 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.58m2 Power: 1000W Dimensions: 310*310*15 Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger, refrigeration industry Custom Design: Available

Name: Water Source Heat Pump Evaporator Coil

Item No.: TY-F31

Material: Stainless Steel

Pressure:15MPa

Evaporation Area: 0.58m2

Power: 1000W

Dimensions: 310*310*15

Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger, refrigeration industry

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-F31
Product Name Water Source Heat Pump Evaporator Coil
Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2342102 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details