TONGYU Technology Co., Ltd. Aluminum Cooled Tube for Thermal Solution TY-M02

Description
Name: Aluminum Cooled Tube for Thermal Solution Item No.: TY-M02 Material: 3003 Size: D10.0*T1.0*R11.0 Solder: Al88 Si12 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities Parameters: Flat <13% ,Pressure >3Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available
Description
Name: Aluminum Cooled Tube for Thermal Solution Item No.: TY-M02 Material: 3003 Size: D10.0*T1.0*R11.0 Solder: Al88 Si12 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities Parameters: Flat <13% ,Pressure >3Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Aluminum Cooled Tube for Thermal Solution - TY-M02 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Aluminum Cooled Tube for Thermal Solution
TY-M02
Aluminum Cooled Tube for Thermal Solution TY-M02
Name: Aluminum Cooled Tube for Thermal Solution Item No.: TY-M02 Material: 3003 Size: D10.0*T1.0*R11.0 Solder: Al88 Si12 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities Parameters: Flat <13% ,Pressure >3Mpa Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available

Name: Aluminum Cooled Tube for Thermal Solution

Item No.: TY-M02

Material: 3003

Size: D10.0*T1.0*R11.0

Solder: Al88 Si12

Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities

Parameters: Flat <13% ,Pressure >3Mpa

Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-M02
Product Name Aluminum Cooled Tube for Thermal Solution
Type Metal
Material Aluminum; 3003
Application Automotive; Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2737151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details