TONGYU Technology Co., Ltd. Bending Copper Tube TY-B08

Description
Name: Bending Copper Tube Item No.: TY-B08 Material: C1220 Size: D6.35*T0.75*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Bending Copper Tube Item No.: TY-B08 Material: C1220 Size: D6.35*T0.75*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Bending Copper Tube - TY-B08 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Bending Copper Tube
TY-B08
Bending Copper Tube TY-B08
Name: Bending Copper Tube Item No.: TY-B08 Material: C1220 Size: D6.35*T0.75*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Bending Copper Tube

Item No.: TY-B08

Material: C1220

Size: D6.35*T0.75*R12.7

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 13%, pressure >3Mpa

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-B08
Product Name Bending Copper Tube
Type Metal
Material Copper; C1220
Application Water; Liquid cooling, water cooling, thermoelectric cooling system
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2737144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details