TONGYU Technology Co., Ltd. GPU Water Cooling TY-C02

Description
Name: GPU Water Cooling Item No.: TY-C02 Material: C1220/C1100 Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: GPU Water Cooling Item No.: TY-C02 Material: C1220/C1100 Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
GPU Water Cooling - TY-C02 - TONGYU Technology Co., Ltd.
Zhongshan City, China
GPU Water Cooling
TY-C02
GPU Water Cooling TY-C02
Name: GPU Water Cooling Item No.: TY-C02 Material: C1220/C1100 Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0 Solder: Ag72Cu28 Appearance: No oxidation, inner and outer surfaces clean, no impurities Parameters: 200Psi to detect leak Application: CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: GPU Water Cooling

Item No.: TY-C02

Material: C1220/C1100

Size: Copper pipe: D5.0*T0.75; cooling plate: L94.0*W56.0*H6.0

Solder: Ag72Cu28

Appearance: No oxidation, inner and outer surfaces clean, no impurities

Parameters: 200Psi to detect leak

Application: CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-C02
Product Name GPU Water Cooling
Type Metal
Material Copper; C1220/C1100
Application Water; CPU/GPU Liquid cooling, water cooling, thermoelectric cooling system
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 4084018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details