TONGYU Technology Co., Ltd. Copper Pipe Welding TY-W07

Description
Name: Copper Pipe Welding (D Tube+ Flate Tube) Item No.: TY-W07 Material: C1220/C2720 Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 100 Psi to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Copper Pipe Welding (D Tube+ Flate Tube) Item No.: TY-W07 Material: C1220/C2720 Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 100 Psi to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Pipe Welding - TY-W07 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Pipe Welding
TY-W07
Copper Pipe Welding TY-W07
Name: Copper Pipe Welding (D Tube+ Flate Tube) Item No.: TY-W07 Material: C1220/C2720 Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 100 Psi to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Copper Pipe Welding (D Tube+ Flate Tube)

Item No.: TY-W07

Material: C1220/C2720

Size: Flat tube: W11.0*H3.0*T0.5/D; D tube: W12.7*H6.5*T1.0

Solder: BCu80PAg(Ag15%)

Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities

Parameters: 100 Psi to detect leak

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-W07
Product Name Copper Pipe Welding
Type Metal
Material Copper; C1220/C2720
Features Welded
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 4478700 - RS Components, Ltd.
Specs
Material Malleable Iron
Shape Round
Outside Diameter 1.902 inch (48.3 mm)
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details