TONGYU Technology Co., Ltd. Heat Exchange Stainless Steel Coil TY-F21

Description
Name: Heat Exchange Stainless Steel Coil Item No.: TY-F21 Material: Φ7 stainless steel φ6 copper tube Pressure: 15MPa Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom Design: Available
Description
Name: Heat Exchange Stainless Steel Coil Item No.: TY-F21 Material: Φ7 stainless steel φ6 copper tube Pressure: 15MPa Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Heat Exchange Stainless Steel Coil - TY-F21 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Heat Exchange Stainless Steel Coil
TY-F21
Heat Exchange Stainless Steel Coil TY-F21
Name: Heat Exchange Stainless Steel Coil Item No.: TY-F21 Material: Φ7 stainless steel φ6 copper tube Pressure: 15MPa Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom Design: Available

Name: Heat Exchange Stainless Steel Coil

Item No.: TY-F21

Material: Φ7 stainless steel φ6 copper tube

Pressure: 15MPa

Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-F21
Product Name Heat Exchange Stainless Steel Coil
Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 2647851 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details