TONGYU Technology Co., Ltd. Welding Copper Pipe TY-W15

Description
Name: Welding Copper Pipe Item No.: TY-W15 Material: C1220/C3604 Size: D12.0*T1.0*R20.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Welding Copper Pipe Item No.: TY-W15 Material: C1220/C3604 Size: D12.0*T1.0*R20.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Welding Copper Pipe - TY-W15 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Welding Copper Pipe
TY-W15
Welding Copper Pipe TY-W15
Name: Welding Copper Pipe Item No.: TY-W15 Material: C1220/C3604 Size: D12.0*T1.0*R20.0 Solder: BCu80PAg(Ag15%) Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Welding Copper Pipe

Item No.: TY-W15

Material: C1220/C3604

Size: D12.0*T1.0*R20.0

Solder: BCu80PAg(Ag15%)

Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 15%, 2.5 Mpa to detect leak

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-W15
Product Name Welding Copper Pipe
Type Metal
Material Copper; C1220/C3604
Features Welded
Application Water; Liquid cooling, water cooling, thermoelectric cooling system
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 7866188 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details