TONGYU Technology Co., Ltd. Copper Pipe Assembly TY-A01

Description
Name: Copper Pipe Assembly Item No.: TY-A01 Material: TP2M/ Hpb59-1 Size: D7.0*T0.7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
Description
Name: Copper Pipe Assembly Item No.: TY-A01 Material: TP2M/ Hpb59-1 Size: D7.0*T0.7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Pipe Assembly - TY-A01 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Pipe Assembly
TY-A01
Copper Pipe Assembly TY-A01
Name: Copper Pipe Assembly Item No.: TY-A01 Material: TP2M/ Hpb59-1 Size: D7.0*T0.7 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Name: Copper Pipe Assembly

Item No.: TY-A01

Material: TP2M/ Hpb59-1

Size: D7.0*T0.7

Appearance: Full welding, no weld defects

Parameters: 3Mpa to detect leak

Application: Air conditioner parts, pipe fittings, VRV, VRF system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-A01
Product Name Copper Pipe Assembly
Type Metal
Material Copper; TP2M/ Hpb59-1
Application Air conditioner parts, pipe fittings, VRV, VRF system
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 8508509 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Color / Clarity Solid
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details