Name: Threaded Tube Evaporator Coil
Item No.: TY-F11
Material: Stainless Steel
Pressure: 15MPa
Evaporation area: 0.026㎡
Power: 200W
Size: 75x75x3mm
Application: Water purifier, beverage
Custom Design: Available
| TONGYU Technology Co., Ltd. | |
|---|---|
| Product Category | Tubing |
| Product Number | TY-F11 |
| Product Name | Threaded Tube Evaporator Coil |
| Type | Metal |