TONGYU Technology Co., Ltd. Bend Copper Tubing TY-B07

Description
Name: Bend Copper Tubing Item No.: TY-B07 Material: C1220 Size: D9.52*T1.25*R9.02 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, pressure >5Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Bend Copper Tubing Item No.: TY-B07 Material: C1220 Size: D9.52*T1.25*R9.02 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, pressure >5Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Bend Copper Tubing - TY-B07 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Bend Copper Tubing
TY-B07
Bend Copper Tubing TY-B07
Name: Bend Copper Tubing Item No.: TY-B07 Material: C1220 Size: D9.52*T1.25*R9.02 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 15%, pressure >5Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Bend Copper Tubing

Item No.: TY-B07

Material: C1220

Size: D9.52*T1.25*R9.02

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 15%, pressure >5Mpa

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-B07
Product Name Bend Copper Tubing
Type Metal
Material Copper; C1220
Application Water; Liquid cooling, water cooling, thermoelectric cooling system
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Ultrabake™ Tubing - ST0109 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details