TONGYU Technology Co., Ltd. Bending Flat Aluminum Tube TY-M03

Description
Name: Bending Flat Aluminum Tube Item No.: TY-M03 Material: 6063/5052 Size: W19.5*H6.0*T1.0 Solder: Al88 Si12 Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available
Description
Name: Bending Flat Aluminum Tube Item No.: TY-M03 Material: 6063/5052 Size: W19.5*H6.0*T1.0 Solder: Al88 Si12 Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Bending Flat Aluminum Tube - TY-M03 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Bending Flat Aluminum Tube
TY-M03
Bending Flat Aluminum Tube TY-M03
Name: Bending Flat Aluminum Tube Item No.: TY-M03 Material: 6063/5052 Size: W19.5*H6.0*T1.0 Solder: Al88 Si12 Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities Parameters: 250 PSI to detect leak Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management Custom Design: Available

Name: Bending Flat Aluminum Tube

Item No.: TY-M03

Material: 6063/5052

Size: W19.5*H6.0*T1.0

Solder: Al88 Si12

Appearance: Full Welding, no weld defects, bending place no creases, inner and outer surface clean, no impurities

Parameters: 250 PSI to detect leak

Application: Thermal Solution, thermal management applications, cooling systems, New energy vehicle, new energy EMU, advanced energy management

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-M03
Product Name Bending Flat Aluminum Tube
Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 4084018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details