TONGYU Technology Co., Ltd. Flat Copper Tubing TY-B12

Description
Name: Flat Copper Tubing Item No.: TY-B12 Material: C1220 Size: W33.5*H7.4*T1.2/W28. 6*H3.0*T1.0 Appearance: Surface smooth, no sag, clean, no impurities Parameters: Pressure 100 PSI Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Flat Copper Tubing Item No.: TY-B12 Material: C1220 Size: W33.5*H7.4*T1.2/W28. 6*H3.0*T1.0 Appearance: Surface smooth, no sag, clean, no impurities Parameters: Pressure 100 PSI Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Flat Copper Tubing - TY-B12 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Flat Copper Tubing
TY-B12
Flat Copper Tubing TY-B12
Name: Flat Copper Tubing Item No.: TY-B12 Material: C1220 Size: W33.5*H7.4*T1.2/W28. 6*H3.0*T1.0 Appearance: Surface smooth, no sag, clean, no impurities Parameters: Pressure 100 PSI Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Flat Copper Tubing

Item No.: TY-B12

Material: C1220

Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0

Appearance: Surface smooth, no sag, clean, no impurities

Parameters: Pressure 100 PSI

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site
Flat Copper Tubing - TY-B12 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Flat Copper Tubing
TY-B12
Flat Copper Tubing TY-B12
Name: Flat Copper Tubing Item No.: TY-B12 Material: C1220 Size: W33.5*H7.4*T1.2/W28. 6*H3.0*T1.0 Appearance: Surface smooth, no sag, clean, no impurities Parameters: Pressure 100 PSI Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Flat Copper Tubing

Item No.: TY-B12

Material: C1220

Size: W33.5*H7.4*T1.2/W28.6*H3.0*T1.0

Appearance: Surface smooth, no sag, clean, no impurities

Parameters: Pressure 100 PSI

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number TY-B12
Product Name Flat Copper Tubing
Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2822278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details