TONGYU Technology Co., Ltd. Threaded Copper Pipe KW-B06

Description
Name: Threaded Copper Pipe Item No.: KW-B06 Material: C1220 Size: D5.0*T0.2*R9.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure 120Psi Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Threaded Copper Pipe Item No.: KW-B06 Material: C1220 Size: D5.0*T0.2*R9.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure 120Psi Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Threaded Copper Pipe - KW-B06 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Threaded Copper Pipe
KW-B06
Threaded Copper Pipe KW-B06
Name: Threaded Copper Pipe Item No.: KW-B06 Material: C1220 Size: D5.0*T0.2*R9.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure 120Psi Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Threaded Copper Pipe

Item No.: KW-B06

Material: C1220

Size: D5.0*T0.2*R9.0

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 13%, pressure 120Psi

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Tubing
Product Number KW-B06
Product Name Threaded Copper Pipe
Type Metal
Material Copper; C1220
Application Water; Liquid cooling, water cooling, thermoelectric cooling system
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2737161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details