Higher Power Supplies, Inc. 100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in VM-154425

Description
*This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Bend restrictors (both ends) • Superior flexibility • Beefed up high tensile steel wire braid • Higher abrasion resistance • Temperature up to 275° F
Description
*This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Bend restrictors (both ends) • Superior flexibility • Beefed up high tensile steel wire braid • Higher abrasion resistance • Temperature up to 275° F

Suppliers

Company
Product
Description
Supplier Links
100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in - VM-154425 - Higher Power Supplies, Inc.
Everett, WA, USA
100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in
VM-154425
100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in VM-154425
*This picture is a representation only. Available in custom length. Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Bend restrictors (both ends) • Superior flexibility • Beefed up high tensile steel wire braid • Higher abrasion resistance • Temperature up to 275° F

*This picture is a representation only.

Available in custom length.

Pressure Hose 4500 is for use on pressure washer machines with working pressures up to 4500 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" Bend restrictors (both ends)
• Superior flexibility
• Beefed up high tensile steel wire braid
• Higher abrasion resistance
• Temperature up to 275° F

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-154425
Product Name 100 ft Blue (2 wire) Hose 4,500 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hose Assemblies - 1102222 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details