Higher Power Supplies, Inc. 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158280

Description
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility
Description
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - VM-158280 - Higher Power Supplies, Inc.
Everett, WA, USA
50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
VM-158280
50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158280
This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

This picture is a representation only.

*Available in custom length.

Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" Molded vinyl, color coded bend restrictors (both ends)
• Class A ORS (Oil Resistance Standard) for longer life
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-158280
Product Name 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Vardex® Steel Wire Reinforced PVC Hose - 1400406 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.382 inch (60.5 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details