Higher Power Supplies, Inc. Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST BN-6869

Description
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • Mpt solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility
Description
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • Mpt solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST - BN-6869 - Higher Power Supplies, Inc.
Everett, WA, USA
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST
BN-6869
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST BN-6869
Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • Mpt solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - BEST

*This picture is a representation only.

Available in custom length.

Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• Mpt solid and swivel ends
• Orange bend restrictors
• Beefed up high tensile steel wire braid for full 4:1 burst factor
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number BN-6869
Product Name Goodyear 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-08 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.811 inch (20.6 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details