Higher Power Supplies, Inc. Goodyear 50ft Grey Non-Mark Hose 4,000psi x 3/8in BEST BN-5872

Description
Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements, while the non-marking cover wrap leaves no trace of scuffing on surface. FEATURES: • 1 Solid end and 1 Swivel end • Molded vinyl bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility
Description
Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements, while the non-marking cover wrap leaves no trace of scuffing on surface. FEATURES: • 1 Solid end and 1 Swivel end • Molded vinyl bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
Goodyear 50ft Grey Non-Mark Hose 4,000psi x 3/8in BEST - BN-5872 - Higher Power Supplies, Inc.
Everett, WA, USA
Goodyear 50ft Grey Non-Mark Hose 4,000psi x 3/8in BEST
BN-5872
Goodyear 50ft Grey Non-Mark Hose 4,000psi x 3/8in BEST BN-5872
Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST *This picture is a representation only. Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements, while the non-marking cover wrap leaves no trace of scuffing on surface. FEATURES: • 1 Solid end and 1 Swivel end • Molded vinyl bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

Goodyear 50 ft Grey (1 wire) Non-Mark Hose 4,000 PSI x 3/8 in - BEST

*This picture is a representation only.

Goodyear Neptune 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, house washing, deck cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements, while the non-marking cover wrap leaves no trace of scuffing on surface.

FEATURES:

• 1 Solid end and 1 Swivel end
• Molded vinyl bend restrictors
• Beefed up high tensile steel wire braid for full 4:1 burst factor
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number BN-5872
Product Name Goodyear 50ft Grey Non-Mark Hose 4,000psi x 3/8in BEST
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hose Assemblies - 1102245 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details