Higher Power Supplies, Inc. 50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in VM-158780

Description
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility
Description
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in - VM-158780 - Higher Power Supplies, Inc.
Everett, WA, USA
50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in
VM-158780
50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in VM-158780
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

*This picture is a representation only.

Available in custom length.

Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" molded vinyl, color coded bend restrictors (both ends)
• Class A ORS (Oil Resistance Standard) for longer life
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-158780
Product Name 50 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose, Triple, Hi-Flow, 3/4
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details