Higher Power Supplies, Inc. 150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in VM-154294

Description
*This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl color coded bend restrictors (both ends) • 50% greater flexibility • Temperature up to 275° F
Description
*This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl color coded bend restrictors (both ends) • 50% greater flexibility • Temperature up to 275° F

Suppliers

Company
Product
Description
Supplier Links
150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in - VM-154294 - Higher Power Supplies, Inc.
Everett, WA, USA
150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in
VM-154294
150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in VM-154294
*This picture is a representation only. Available in custom length. Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl color coded bend restrictors (both ends) • 50% greater flexibility • Temperature up to 275° F

*This picture is a representation only.

Available in custom length.

Hose 5,000 is for use on pressure washer machines with working pressures up to 5,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" molded vinyl color coded bend restrictors (both ends)
• 50% greater flexibility
• Temperature up to 275° F

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-154294
Product Name 150 ft Black (2 wire) Hose 5,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 857 2SC-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.524 inch (13.3 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details