Higher Power Supplies, Inc. Goodyear 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST BN-6867

Description
This picture is a representation only. *Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • MPT solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility
Description
This picture is a representation only. *Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • MPT solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
Goodyear 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST - BN-6867 - Higher Power Supplies, Inc.
Everett, WA, USA
Goodyear 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST
BN-6867
Goodyear 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST BN-6867
This picture is a representation only. *Available in custom length. Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • MPT solid and swivel ends • Orange bend restrictors • Beefed up high tensile steel wire braid for full 4:1 burst factor • Superior flexibility

This picture is a representation only.

*Available in custom length.

Goodyear Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• MPT solid and swivel ends
• Orange bend restrictors
• Beefed up high tensile steel wire braid for full 4:1 burst factor
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number BN-6867
Product Name Goodyear 50 ft Black (1 wire) Hose 4,000 PSI x 3/8 in BEST
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Hose and Tubing -  - Radwell International
NewAge Performance Products | NAPP
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details