Higher Power Supplies, Inc. 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158290

Description
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility
Description
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - VM-158290 - Higher Power Supplies, Inc.
Everett, WA, USA
100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
VM-158290
100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158290
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

*This picture is a representation only.

*Available in custom length.

Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" Molded vinyl, color coded bend restrictors (both ends)
• Class A ORS (Oil Resistance Standard) for longer life
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-158290
Product Name 100 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R19-10 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R191001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.630 inch (16 mm)
O.D. 0.945 inch (24 mm)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details