Higher Power Supplies, Inc. 100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in VM-158790

Description
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility
Description
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in - VM-158790 - Higher Power Supplies, Inc.
Everett, WA, USA
100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in
VM-158790
100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in VM-158790
*This picture is a representation only. Available in custom length. Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

*This picture is a representation only.

Available in custom length.

Pressure Hose 3000 is for use on pressure washer machines with working pressures up to 3000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" molded vinyl, color coded bend restrictors (both ends)
• Class A ORS (Oil Resistance Standard) for longer life
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-158790
Product Name 100 ft Blue (1 wire) Non-Mark Hose 3,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400364 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 1.909 inch (48.49 mm)
View Details
Hose, Lift Bag 16' 150 Psi Blue W/Shutoff & Relief Valve - 162-2038-50162 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details