Higher Power Supplies, Inc. 150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158295

Description
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility
Description
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

Suppliers

Company
Product
Description
Supplier Links
150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in - VM-158295 - Higher Power Supplies, Inc.
Everett, WA, USA
150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
VM-158295
150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in VM-158295
*This picture is a representation only. *Available in custom length. Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements. FEATURES: • 1 Solid end and 1 Swivel end • 8" Molded vinyl, color coded bend restrictors (both ends) • Class A ORS (Oil Resistance Standard) for longer life • Superior flexibility

*This picture is a representation only.

*Available in custom length.

Pressure Hose 4000 is for use on pressure washer machines with working pressures up to 4,000 PSI. Applications include truck washing, concrete surfaces, masonry cleaning, industrial and plant facility cleaning as well as general purpose pressure washing. It's superior abrasion and oil-resistant cover provides maximum protection against the elements.

FEATURES:

• 1 Solid end and 1 Swivel end
• 8" Molded vinyl, color coded bend restrictors (both ends)
• Class A ORS (Oil Resistance Standard) for longer life
• Superior flexibility

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VM-158295
Product Name 150 ft Black (1 wire) Hose 4,000 PSI x 3/8 in
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228469 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details