Higher Power Supplies, Inc. Vacu-Boom 1 1/2 in Pressure Hose, 25 ft. (discharge) VB-C-5

Description
* This picture is a representation of a Vacu-Boom 1 1/2 " pressure hose, 25 foot (discharge).
Description
* This picture is a representation of a Vacu-Boom 1 1/2 " pressure hose, 25 foot (discharge).

Suppliers

Company
Product
Description
Supplier Links
Vacu-Boom 1 1/2 in Pressure Hose, 25 ft. (discharge) - VB-C-5 - Higher Power Supplies, Inc.
Everett, WA, USA
Vacu-Boom 1 1/2 in Pressure Hose, 25 ft. (discharge)
VB-C-5
Vacu-Boom 1 1/2 in Pressure Hose, 25 ft. (discharge) VB-C-5
* This picture is a representation of a Vacu-Boom 1 1/2 " pressure hose, 25 foot (discharge).

* This picture is a representation of a Vacu-Boom 1 1/2 " pressure hose, 25 foot (discharge).

Supplier's Site

Technical Specifications

  Higher Power Supplies, Inc.
Product Category Industrial Hose
Product Number VB-C-5
Product Name Vacu-Boom 1 1/2 in Pressure Hose, 25 ft. (discharge)
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1467726 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details