Pentair, Inc. Bus Bar FLEX3MTC3X24X1

Description
" FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 0.945 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA, CE APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE PVC INSULATION MATERIAL 250 AMPERE ERIFLEX[R] BRAND ROHS/GOST COMPLIANT DIELECTRIC STRENGTH 20 KV/MM CROSS SECTION 142.1 KCMIL INSULATION THICKNESS 0.08 INCH TEMPERATURE RATING -58 TO 221 DEG F CONDUCTING LAYERS 3 FLAMMABILITY RATING UL 94V-0 "
Datasheet
Description
" FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 0.945 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA, CE APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE PVC INSULATION MATERIAL 250 AMPERE ERIFLEX[R] BRAND ROHS/GOST COMPLIANT DIELECTRIC STRENGTH 20 KV/MM CROSS SECTION 142.1 KCMIL INSULATION THICKNESS 0.08 INCH TEMPERATURE RATING -58 TO 221 DEG F CONDUCTING LAYERS 3 FLAMMABILITY RATING UL 94V-0 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - FLEX3MTC3X24X1 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
" FLEXIBLE TYPE COPPER MATERIAL TINNED FINISH 9.84 FT 0.945 INCH 0.039 INCH 1000 V MAX. AC VOLTAGE RATING 1500 V MAX. DC VOLTAGE RATING UL (CANADA AND US), CSA, CE APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE PVC INSULATION MATERIAL 250 AMPERE ERIFLEX[R] BRAND ROHS/GOST COMPLIANT DIELECTRIC STRENGTH 20 KV/MM CROSS SECTION 142.1 KCMIL INSULATION THICKNESS 0.08 INCH TEMPERATURE RATING -58 TO 221 DEG F CONDUCTING LAYERS 3 FLAMMABILITY RATING UL 94V-0 "

"

  • FLEXIBLE TYPE
  • COPPER MATERIAL
  • TINNED FINISH
  • 9.84 FT
  • 0.945 INCH
  • 0.039 INCH
  • 1000 V MAX. AC VOLTAGE RATING
  • 1500 V MAX. DC VOLTAGE RATING
  • UL (CANADA AND US), CSA, CE APPROVAL
  • 1000 VAC/1500 VDC VOLTAGE RATING
  • HIGH RESISTANCE PVC INSULATION MATERIAL
  • 250 AMPERE
  • ERIFLEX[R] BRAND
  • ROHS/GOST COMPLIANT
  • DIELECTRIC STRENGTH 20 KV/MM
  • CROSS SECTION 142.1 KCMIL
  • INSULATION THICKNESS 0.08 INCH
  • TEMPERATURE RATING -58 TO 221 DEG F
  • CONDUCTING LAYERS 3
  • FLAMMABILITY RATING UL 94V-0

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Busbars and Busways
Product Number FLEX3MTC3X24X1
Product Name Bus Bar
Busbar Type Flexible Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 7761538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Three Phase Busbar - 3P18U3/71 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details