Pentair, Inc. Bus Bar FLEX3MTC10X100

Description
" TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "
Datasheet
Description
" TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - FLEX3MTC10X100 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
" TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "

"

  • TINNED COPPER MATERIAL
  • 3 M
  • 100 MM
  • 10 MM
  • 100 WIDTH IN MM
  • 1000 MAX. AC VOLTAGE RATING
  • 1500 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 1000 VAC/1500 VDC VOLTAGE RATING
  • HIGH RESISTANCE VINYL INSULATION MATERIAL
  • 2000 AMPERE
  • ERIFLEX[R] BRAND
  • WEIGHT 63.36 LB

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Busbars and Busways
Product Number FLEX3MTC10X100
Product Name Bus Bar
Busbar Type Flexible Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050216-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 30 amps
View Details
Single Phase Busbar with Standard Spacing - 1P18U1/40 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details