Pentair, Inc. Bus Bar FLEX2MTC6X13

Description
" TINNED COPPER MATERIAL 2 M 13 MM 6 MM 13 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 400 AMPERE ERIFLEX[R] BRAND WEIGHT 1.74 LB "
Datasheet
Description
" TINNED COPPER MATERIAL 2 M 13 MM 6 MM 13 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 400 AMPERE ERIFLEX[R] BRAND WEIGHT 1.74 LB "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - FLEX2MTC6X13 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
" TINNED COPPER MATERIAL 2 M 13 MM 6 MM 13 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 400 AMPERE ERIFLEX[R] BRAND WEIGHT 1.74 LB "

"

  • TINNED COPPER MATERIAL
  • 2 M
  • 13 MM
  • 6 MM
  • 13 WIDTH IN MM
  • 1000 MAX. AC VOLTAGE RATING
  • 1500 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 1000 VAC/1500 VDC VOLTAGE RATING
  • HIGH RESISTANCE VINYL INSULATION MATERIAL
  • 400 AMPERE
  • ERIFLEX[R] BRAND
  • WEIGHT 1.74 LB

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Busbars and Busways
Product Number FLEX2MTC6X13
Product Name Bus Bar
Busbar Type Flexible Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-4 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/42 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details