"
TINNED COPPER MATERIAL
3 M
20 MM
5 MM
20 WIDTH IN MM
1000 MAX. AC VOLTAGE RATING
1500 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
1000 VAC/1500 VDC VOLTAGE RATING
HIGH RESISTANCE VINYL INSULATION MATERIAL
800 AMPERE
ERIFLEX[R] BRAND
WEIGHT 7.11 LB
"
Pentair, Inc.
Done
Datasheet
Description
"
TINNED COPPER MATERIAL
3 M
20 MM
5 MM
20 WIDTH IN MM
1000 MAX. AC VOLTAGE RATING
1500 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
1000 VAC/1500 VDC VOLTAGE RATING
HIGH RESISTANCE VINYL INSULATION MATERIAL
800 AMPERE
ERIFLEX[R] BRAND
WEIGHT 7.11 LB
"
"
TINNED COPPER MATERIAL
3 M
20 MM
5 MM
20 WIDTH IN MM
1000 MAX. AC VOLTAGE RATING
1500 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
1000 VAC/1500 VDC VOLTAGE RATING
HIGH RESISTANCE VINYL INSULATION MATERIAL
800 AMPERE
ERIFLEX[R] BRAND
WEIGHT 7.11 LB
"