Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BUSBARS AND BUSWAYS
PENTAIR, INC.
550360 -- BUS BAR
Pentair, Inc.
Bus Bar
550360
Description
COPPER MATERIAL 1750 MM 60 MM 10 MM 1750 LENGTH IN MM 60 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 8.8 LB PACKAGING QUANTITY 2
Pentair, Inc.
Done
Datasheet
Description
COPPER MATERIAL 1750 MM 60 MM 10 MM 1750 LENGTH IN MM 60 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 8.8 LB PACKAGING QUANTITY 2
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Bus Bar
550360
Bus Bar
550360
COPPER MATERIAL 1750 MM 60 MM 10 MM 1750 LENGTH IN MM 60 WIDTH IN MM UL APPROVAL 7400 AMPERE ERIFLEX[R] BRAND WEIGHT 8.8 LB PACKAGING QUANTITY 2
COPPER MATERIAL
1750 MM
60 MM
10 MM
1750 LENGTH IN MM
60 WIDTH IN MM
UL APPROVAL
7400 AMPERE
ERIFLEX[R] BRAND
WEIGHT 8.8 LB
PACKAGING QUANTITY 2
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Busbars and Busways
Product Number
550360
Product Name
Bus Bar
Busbar Type
Flexible Conductor
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Bus Bar Mounting
BVM-F
Specs
Busbar (Conductor) Material
Copper
View Details
RS Components, Ltd.
Busbars
8496279
Specs
Amp Rating
100 amps
View Details
TE Connectivity
Busbars & Terminals
2050216-1
Specs
Busbar Type
Single Conductor
Amp Rating
30 amps
View Details
Altech Corp.
Second Phase Busbar with Standard Spacing
2P18U3/14
Specs
Busbar Type
Single Conductor
Busbar (Conductor) Material
Copper
Voltage Configuration
Other
View Details