FBT USA, Inc. Verve Series 10" Sound Reinforcement Speaker VERVE 10

Description
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 125 Short-term applicable power (IEC 268-5): 500 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x10" 2" coil Sensitivity (@1W/1m): 97dB Maximum SPL: 121 Net weight: 30.8lbs
Description
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 125 Short-term applicable power (IEC 268-5): 500 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x10" 2" coil Sensitivity (@1W/1m): 97dB Maximum SPL: 121 Net weight: 30.8lbs

Suppliers

Company
Product
Description
Supplier Links
Verve Series 10
Berlin, CT, USA
Verve Series 10" Sound Reinforcement Speaker
58195
Verve Series 10" Sound Reinforcement Speaker 58195
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 125 Short-term applicable power (IEC 268-5): 500 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x10" 2" coil Sensitivity (@1W/1m): 97dB Maximum SPL: 121 Net weight: 30.8lbs

VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns.
Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils.
FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities.
Long-term applicable power (AES): 125
Short-term applicable power (IEC 268-5): 500
Nominal impedance: 8 Ohms
Frequency response @-6dB: 50Hz-18kHz
High frequency driver: 1.4"
Low frequency woofer: 1x10" 2" coil
Sensitivity (@1W/1m): 97dB
Maximum SPL: 121
Net weight: 30.8lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58195
Product Name Verve Series 10" Sound Reinforcement Speaker
SPL 121 dB
Nominal Power 250 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details