Electro-voice Compact 8" Powered Loudspeaker ZXA1

Description
Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels. Input Connections: XLR and TRS Combo; XLR with Independent Gain Power Requirement: 120V: 95V - 132V, 50 - 60 Hz, 0.6A; 230V:190V - 264V, 50 - 60 Hz, 0.4A Frequency Response (-3 dB): 60 Hz - 20 kHz Hz Full Range Mode Frequency Response (-10 dB): 48 Hz - 20 kHz Hz Full Range Mode Recommended High-Pass Frequency: 100 Hz User Selectable Max. SPL/1m (calc): 123 dB LF Transducer: EV8L, 203mm (8 in) Driver HF Transducer: DH2005, 25mm (1 in) Exit Compression Driver Crossover Frequency: 1800 Hz Enclosure Material: High Impact Polystyrene Grill: Polyester Powder Coated, 18GA Galvanized Steel Height: 457 mm (17.99") Width: 282 mm (11.1") Depth: 264 mm (10.39") Weight Net: 8.62 kg (19 lbs) Shipping Weight: 10.3 kg (22.7 lbs)
Description
Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels. Input Connections: XLR and TRS Combo; XLR with Independent Gain Power Requirement: 120V: 95V - 132V, 50 - 60 Hz, 0.6A; 230V:190V - 264V, 50 - 60 Hz, 0.4A Frequency Response (-3 dB): 60 Hz - 20 kHz Hz Full Range Mode Frequency Response (-10 dB): 48 Hz - 20 kHz Hz Full Range Mode Recommended High-Pass Frequency: 100 Hz User Selectable Max. SPL/1m (calc): 123 dB LF Transducer: EV8L, 203mm (8 in) Driver HF Transducer: DH2005, 25mm (1 in) Exit Compression Driver Crossover Frequency: 1800 Hz Enclosure Material: High Impact Polystyrene Grill: Polyester Powder Coated, 18GA Galvanized Steel Height: 457 mm (17.99") Width: 282 mm (11.1") Depth: 264 mm (10.39") Weight Net: 8.62 kg (19 lbs) Shipping Weight: 10.3 kg (22.7 lbs)

Suppliers

Company
Product
Description
Supplier Links
Compact 8
Berlin, CT, USA
Compact 8" Powered Loudspeaker
59567
Compact 8" Powered Loudspeaker 59567
Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels. Input Connections: XLR and TRS Combo; XLR with Independent Gain Power Requirement: 120V: 95V - 132V, 50 - 60 Hz, 0.6A; 230V:190V - 264V, 50 - 60 Hz, 0.4A Frequency Response (-3 dB): 60 Hz - 20 kHz Hz Full Range Mode Frequency Response (-10 dB): 48 Hz - 20 kHz Hz Full Range Mode Recommended High-Pass Frequency: 100 Hz User Selectable Max. SPL/1m (calc): 123 dB LF Transducer: EV8L, 203mm (8 in) Driver HF Transducer: DH2005, 25mm (1 in) Exit Compression Driver Crossover Frequency: 1800 Hz Enclosure Material: High Impact Polystyrene Grill: Polyester Powder Coated, 18GA Galvanized Steel Height: 457 mm (17.99") Width: 282 mm (11.1") Depth: 264 mm (10.39") Weight Net: 8.62 kg (19 lbs) Shipping Weight: 10.3 kg (22.7 lbs)

Electro-Voice engineers have raised the bar for portable sound once again, adding to the award-winning ZX loudspeaker family with the new ZXA1 - the self-powered version of the best-selling ZX1 compact two-way loudspeaker. ZXA1 is powered by an 800 watt amplifier module derived from EV's world-tour-class Tour Grade series - amplifiers with audio quality and reliability proven at the very highest levels.
Input Connections: XLR and TRS Combo; XLR with Independent Gain
Power Requirement: 120V: 95V - 132V, 50 - 60 Hz, 0.6A; 230V:190V - 264V, 50 - 60 Hz, 0.4A
Frequency Response (-3 dB): 60 Hz - 20 kHz Hz Full Range Mode
Frequency Response (-10 dB): 48 Hz - 20 kHz Hz Full Range Mode
Recommended High-Pass Frequency: 100 Hz User Selectable
Max. SPL/1m (calc): 123 dB
LF Transducer: EV8L, 203mm (8 in) Driver
HF Transducer: DH2005, 25mm (1 in) Exit Compression Driver
Crossover Frequency: 1800 Hz
Enclosure Material: High Impact Polystyrene
Grill: Polyester Powder Coated, 18GA Galvanized Steel
Height: 457 mm (17.99")
Width: 282 mm (11.1")
Depth: 264 mm (10.39")
Weight Net: 8.62 kg (19 lbs)
Shipping Weight: 10.3 kg (22.7 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 59567
Product Name Compact 8" Powered Loudspeaker
SPL 123 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - FC4C-8AG - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details