Electro-voice High Performance 8" Loudspeaker ZX1-90

Description
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)
Datasheet
Description
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 8
Berlin, CT, USA
High Performance 8" Loudspeaker
40462
High Performance 8" Loudspeaker 40462
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)

ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance.
Chassis Size: 203.2 mm (8")
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Speaker Type: Wedges
Frequency Response (-3 dB): 60 - 20000 Hz
Frequency Response (-10 dB): 48 - 20000 Hz
Internal Crossover: Yes
Sensitivity 1 W/1 m: 94 dB
Max. SPL/1m (calc): 123 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
Rotatable Horn: Yes
System Power Handling: 200 Watts
LF Transducer: EV8L
HF Transducer: DH2005
Nominal Impedance (Passive): 8
Outdoor: No
Height: 451 mm (17.76")
Width: 282 mm (11.1")
Depth: 263 mm (10.35")
Weight Net: 8.4 kg (18.52 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40462
Product Name High Performance 8" Loudspeaker
SPL 123 dB
Nominal Power 200 watts
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Speakers - 2603-CS20-02P110-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details