Electro-voice High Performance 8" Loudspeaker (White) ZX1-90W

Description
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)
Datasheet
Description
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 8
Berlin, CT, USA
High Performance 8" Loudspeaker (White)
39466
High Performance 8" Loudspeaker (White) 39466
ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance. Chassis Size: 203.2 mm (8") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Speaker Type: Wedges Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 48 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 94 dB Max. SPL/1m (calc): 123 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: Yes System Power Handling: 200 Watts LF Transducer: EV8L HF Transducer: DH2005 Nominal Impedance (Passive): 8 Outdoor: No Height: 451 mm (17.76") Width: 282 mm (11.1") Depth: 263 mm (10.35") Weight Net: 8.4 kg (18.52 lbs)

ZX1 is a high-performance, compact loudspeaker with a lightweight, durable, high-tech enclosure engineered to provide maximum rigidity and acoustic performance.
Chassis Size: 203.2 mm (8")
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Speaker Type: Wedges
Frequency Response (-3 dB): 60 - 20000 Hz
Frequency Response (-10 dB): 48 - 20000 Hz
Internal Crossover: Yes
Sensitivity 1 W/1 m: 94 dB
Max. SPL/1m (calc): 123 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
Rotatable Horn: Yes
System Power Handling: 200 Watts
LF Transducer: EV8L
HF Transducer: DH2005
Nominal Impedance (Passive): 8
Outdoor: No
Height: 451 mm (17.76")
Width: 282 mm (11.1")
Depth: 263 mm (10.35")
Weight Net: 8.4 kg (18.52 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 39466
Product Name High Performance 8" Loudspeaker (White)
SPL 123 dB
Nominal Power 200 watts
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details