FBT USA, Inc. Verve Series 18" Sound Reinforcement Subwoofer VERVE 18S

Description
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 600 Short-term applicable power (IEC 268-5): 2400 Nominal impedance: 4 Ohms Frequency response @-6dB: 35Hz-150kHz Low frequency woofer: 1x18" 3" coil Sensitivity (@1W/1m): 98.5dB Maximum SPL: 129 Net weight: 88.2lbs
Description
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 600 Short-term applicable power (IEC 268-5): 2400 Nominal impedance: 4 Ohms Frequency response @-6dB: 35Hz-150kHz Low frequency woofer: 1x18" 3" coil Sensitivity (@1W/1m): 98.5dB Maximum SPL: 129 Net weight: 88.2lbs

Suppliers

Company
Product
Description
Supplier Links
Verve Series 18
Berlin, CT, USA
Verve Series 18" Sound Reinforcement Subwoofer
58199
Verve Series 18" Sound Reinforcement Subwoofer 58199
VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns. Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils. FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities. Long-term applicable power (AES): 600 Short-term applicable power (IEC 268-5): 2400 Nominal impedance: 4 Ohms Frequency response @-6dB: 35Hz-150kHz Low frequency woofer: 1x18" 3" coil Sensitivity (@1W/1m): 98.5dB Maximum SPL: 129 Net weight: 88.2lbs

VERVE Series Speakers feature birch plywood enclosures with a scratch & scuff resistant paint finish, B&C neodymium magnet woofers and HF compression drivers, and fully rotatable constant directivity horns.
Top-shelf crossovers feature soft-trip high-frequency protection circuitry, superb quality components, metallic polyester condensers and large diameter coils.
FBT offers a full line of hardware accessories for permanent installations. The Verve series provides M10 anchoring points, wall mount facility, 35mm pole mount socket, top-hat for speaker stand placement, and horizontal array set-up possibilities.
Long-term applicable power (AES): 600
Short-term applicable power (IEC 268-5): 2400
Nominal impedance: 4 Ohms
Frequency response @-6dB: 35Hz-150kHz
Low frequency woofer: 1x18" 3" coil
Sensitivity (@1W/1m): 98.5dB
Maximum SPL: 129
Net weight: 88.2lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58199
Product Name Verve Series 18" Sound Reinforcement Subwoofer
SPL 129 dB
Nominal Power 600 watts
Sensitivity 98.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details