Electro-voice 15" Powered Loudspeaker ZXA5-90B

Description
Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. Chassis Size: 381 mm (15") HF Amplifier Power (RMS): 250 Watts Input Connections: XLR LF Amplifier Power (RMS): 1000 Watts Speaker Type: Two-Way Speaker Type: Wedges Speaker Type: Fullrange Speaker Type: Powered Monitors Speaker Type: Powered Speakers Frequency Response (-3 dB): 58 - 18000 Hz Frequency Response (-10 dB): 50 - 20000 Hz Max. SPL/1m (calc); half space: 133 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: DVX3150 HF Transducer: ND2 Crossover Frequency: 1500 Hz Enclosure Material: Polypropylene Flying: Yes Height: 692 mm (27.24") Width: 446 mm (17.56") Depth: 411 mm (16.18") Weight: Net 22.9 kg (50.49 lbs)
Description
Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. Chassis Size: 381 mm (15") HF Amplifier Power (RMS): 250 Watts Input Connections: XLR LF Amplifier Power (RMS): 1000 Watts Speaker Type: Two-Way Speaker Type: Wedges Speaker Type: Fullrange Speaker Type: Powered Monitors Speaker Type: Powered Speakers Frequency Response (-3 dB): 58 - 18000 Hz Frequency Response (-10 dB): 50 - 20000 Hz Max. SPL/1m (calc); half space: 133 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: DVX3150 HF Transducer: ND2 Crossover Frequency: 1500 Hz Enclosure Material: Polypropylene Flying: Yes Height: 692 mm (27.24") Width: 446 mm (17.56") Depth: 411 mm (16.18") Weight: Net 22.9 kg (50.49 lbs)

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Powered Loudspeaker
52142
15" Powered Loudspeaker 52142
Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. Chassis Size: 381 mm (15") HF Amplifier Power (RMS): 250 Watts Input Connections: XLR LF Amplifier Power (RMS): 1000 Watts Speaker Type: Two-Way Speaker Type: Wedges Speaker Type: Fullrange Speaker Type: Powered Monitors Speaker Type: Powered Speakers Frequency Response (-3 dB): 58 - 18000 Hz Frequency Response (-10 dB): 50 - 20000 Hz Max. SPL/1m (calc); half space: 133 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: DVX3150 HF Transducer: ND2 Crossover Frequency: 1500 Hz Enclosure Material: Polypropylene Flying: Yes Height: 692 mm (27.24") Width: 446 mm (17.56") Depth: 411 mm (16.18") Weight: Net 22.9 kg (50.49 lbs)

Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much.
Chassis Size: 381 mm (15")
HF Amplifier Power (RMS): 250 Watts
Input Connections: XLR
LF Amplifier Power (RMS): 1000 Watts
Speaker Type: Two-Way
Speaker Type: Wedges
Speaker Type: Fullrange
Speaker Type: Powered Monitors
Speaker Type: Powered Speakers
Frequency Response (-3 dB): 58 - 18000 Hz
Frequency Response (-10 dB): 50 - 20000 Hz
Max. SPL/1m (calc); half space: 133 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
LF Transducer: DVX3150
HF Transducer: ND2
Crossover Frequency: 1500 Hz
Enclosure Material: Polypropylene
Flying: Yes
Height: 692 mm (27.24")
Width: 446 mm (17.56")
Depth: 411 mm (16.18")
Weight: Net 22.9 kg (50.49 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52142
Product Name 15" Powered Loudspeaker
SPL 133 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Square Speakers - CES870S285KG08SMN400TGR - Challenge Electronics
Specs
SPL 87 dB
Nominal Power 8 watts
Maximum Power 16 watts
View Details