Electro-voice High-Output Dual 15" Subwoofer Line-array Element XLc215

Description
XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. Chassis Size: 381 mm (15") Color: Black Environmental Spec: IEC 529 IP24, MIL STD 810 Input Connections: 2 Neutrik® NL8 Speaker Type: Line Arrays Speaker Type: Subs Frequency Response (-3 dB): 40 - 400 Hz Frequency Response (-10 dB): 30 - 400 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 300 ° System Power Handling: 1000 Watts LF Transducer: DVX3150 15" Driver Low Frequency Power Handling: 1000 Watts LF Nominal Impedance :4 Enclosure Material: EV-coated plywood Flying: Yes Flying: Included Outdoor: No Grill: Powder-coated steel Height: 545 mm (21.46") Width: 990 mm (38.98") Depth: 572 mm (22.52") Weight Net: 54.5 kg (120.15 lbs)
Description
XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. Chassis Size: 381 mm (15") Color: Black Environmental Spec: IEC 529 IP24, MIL STD 810 Input Connections: 2 Neutrik® NL8 Speaker Type: Line Arrays Speaker Type: Subs Frequency Response (-3 dB): 40 - 400 Hz Frequency Response (-10 dB): 30 - 400 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 300 ° System Power Handling: 1000 Watts LF Transducer: DVX3150 15" Driver Low Frequency Power Handling: 1000 Watts LF Nominal Impedance :4 Enclosure Material: EV-coated plywood Flying: Yes Flying: Included Outdoor: No Grill: Powder-coated steel Height: 545 mm (21.46") Width: 990 mm (38.98") Depth: 572 mm (22.52") Weight Net: 54.5 kg (120.15 lbs)

Suppliers

Company
Product
Description
Supplier Links
High-Output Dual 15
Berlin, CT, USA
High-Output Dual 15" Subwoofer Line-array Element
57131
High-Output Dual 15" Subwoofer Line-array Element 57131
XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response. Chassis Size: 381 mm (15") Color: Black Environmental Spec: IEC 529 IP24, MIL STD 810 Input Connections: 2 Neutrik® NL8 Speaker Type: Line Arrays Speaker Type: Subs Frequency Response (-3 dB): 40 - 400 Hz Frequency Response (-10 dB): 30 - 400 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 300 ° System Power Handling: 1000 Watts LF Transducer: DVX3150 15" Driver Low Frequency Power Handling: 1000 Watts LF Nominal Impedance :4 Enclosure Material: EV-coated plywood Flying: Yes Flying: Included Outdoor: No Grill: Powder-coated steel Height: 545 mm (21.46") Width: 990 mm (38.98") Depth: 572 mm (22.52") Weight Net: 54.5 kg (120.15 lbs)

XLC 215 uses two DVX3150's. Both are true sub-bass systems designed for high-level, extended low-frequency output. They share the same enclosure footprint and rigging is identical to the other XLC systems, allowing flexible subwoofer integration with full-range arrays requiring extended low-frequency response.
Chassis Size: 381 mm (15")
Color: Black
Environmental Spec: IEC 529 IP24, MIL STD 810
Input Connections: 2 Neutrik® NL8
Speaker Type: Line Arrays
Speaker Type: Subs
Frequency Response (-3 dB): 40 - 400 Hz
Frequency Response (-10 dB): 30 - 400 Hz
Sensitivity 1 W/1 m: 103 dB
Max. SPL/1m (calc): 139 dB
Coverage (Nominal -6 dB) H: 300 °
System Power Handling: 1000 Watts
LF Transducer: DVX3150 15" Driver
Low Frequency Power Handling: 1000 Watts
LF Nominal Impedance :4
Enclosure Material: EV-coated plywood
Flying: Yes
Flying: Included
Outdoor: No
Grill: Powder-coated steel
Height: 545 mm (21.46")
Width: 990 mm (38.98")
Depth: 572 mm (22.52")
Weight Net: 54.5 kg (120.15 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57131
Product Name High-Output Dual 15" Subwoofer Line-array Element
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers