ODG (Origin Data Global) Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 54
Product Name Notes
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 2V 40W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 150W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 200W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 150W
DC DC CONVERTER 85V 200W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 150W
DC DC CONVERTER 95V 200W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
VI-B31-CU-BM-F2 48V/12V 200W
VI-B31-EU-BM 48V/12V
VI-B34-CU-BM-F2 48V/48V 200W

<< Prev Next >>